The J115F2E is a general-purpose relay with a SPDT contact arrangement, designed for switching heavy loads up to 30A at 240VAC and 14VDC. It has a standard profile, sealed construction, and a 12VDC coil consuming 0.9W. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. Contacts are made of AgSnO₂, with an initial contact resistance under 30 milliohms. It operates from -55°C to +125°C (F Class), meets a dielectric strength of 2500V rms coil-to-contact, and supports 100K electrical cycles at rated load. The coil pick-up voltage is 9VDC, with a release voltage of 1.2VDC, operate time of 15ms, and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CN12DXX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |