The J115F2E is a general purpose relay with a SPDT (1C) contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It has a 12VDC coil with 0.9W power consumption, operates within a temperature range of -55°C to +125°C (F Class), and features a sealed package with quick connect terminals. Physical dimensions are 31.9 mm x 26.8 mm x 28.1 mm, and it weighs 37 grams. The relay meets a dielectric strength of 2500V rms between coil and contacts, and 1500V rms between contacts, with an insulation resistance of 100M Ω minimum at 500VDC. Operating and release times are 15ms and 10ms respectively, and it supports 100K electrical cycles and 10M mechanical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CN12DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |