The J115F2E is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It features a 110VDC coil with 0.9W power consumption, a B-class insulation rating, and AgSnO2 contact material. The relay measures 31.9 x 26.8 x 28.1 mm and uses quick-connect terminals. It operates from -55°C to +125°C, withstands 200 m/s² shock and 1.50 mm vibration at 10-40 Hz, and has a contact resistance under 30 milliohms. Electrical life is rated at 100,000 cycles at rated load, with a mechanical life of 10 million cycles. The unit is non-sealed and has a dielectric strength of 2500 Vrms coil to contact and 1500 Vrms contact to contact.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CN110DXX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |