The J115F2E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It features a 0.6W DC coil, operates at 110VDC with a pick-up voltage of 82.5VDC and release voltage of 11VDC, and has an operate time of 15ms and release time of 10ms. The relay has a B-class insulation rating, contacts made of AgSnO₂, and a non-sealed, no-cover design. It measures 31.9 × 26.8 × 28.1 mm and weighs 37g, with an operating temperature range of -55°C to +125°C and a mechanical life of 10 million cycles. The terminal type is PC pin and quick connect, and it meets UL and TÜV contact ratings for resistive loads.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CN110DXX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |