The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for high-current switching applications. It has a compact size of 31.9 x 26.8 x 28.1 mm and weighs 37 g. The relay features a 9VDC coil with 0.9 W power consumption, a pickup voltage of 6.75 VDC, and a release voltage of 0.9 VDC. Contact ratings are 30A at 240VAC and 14VDC for the normally open contact, and 20A at 240VAC and 14VDC for the normally closed contact, with AgSnO2 contact material. The relay meets UL and TÜV standards for resistive loads, with maximum switching power of 840W and 7200VA, and switching voltage up to 277VAC and 110VDC. It operates from -55°C to +125°C (F Class) and has a mechanical life of 10 million cycles. The device is sealed and includes quick-connect terminals.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL9DXX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |