The J115F2E is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on its normally closed contact. It features a 9VDC coil with 0.9W power consumption, a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. The relay has a compact size of 31.9 x 26.8 x 28.1 mm, weighs 37g, and includes sealed insulation rated B Class. Contact material is AgCdO with initial contact resistance under 30 milliohms. It supports operating temperatures from -55°C to +125°C and meets dielectric strength requirements of 2500V rms between coil and contacts and 1500V rms between contacts. Electrical life is rated at 100K cycles under rated load, with mechanical life of 10M cycles. Termination includes quick connect and through-hole pins.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL9DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |