CIT Relay & Switch General Purpose Relays J115F2E1CL9DXX.6FZ

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgSnO2 or AgCdO contact material. It has a 0.6W DC coil, operates at 9VDC with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC, and features a 31.9 x 26.8 x 28.1 mm footprint. The relay supports an operating temperature range of -55°C to +125°C (F Class), withstands 200 m/s² shock and 10-40 Hz vibration at 1.50 mm amplitude, and offers 100K electrical and 10M mechanical cycles of life. It is sealed, meets TÜV and UL contact ratings, and has a dielectric strength of 2500V rms between coil and contacts.

Datasheet Summary
Powered by GS/AI

The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgSnO2 or AgCdO contact material. It has a 0.6W DC coil, operates at 9VDC with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC, and features a 31.9 x 26.8 x 28.1 mm footprint. The relay supports an operating temperature range of -55°C to +125°C (F Class), withstands 200 m/s² shock and 10-40 Hz vibration at 1.50 mm amplitude, and offers 100K electrical and 10M mechanical cycles of life. It is sealed, meets TÜV and UL contact ratings, and has a dielectric strength of 2500V rms between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1CL9DXX.6FZ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1CL9DXX.6FZ
General Purpose Relays 1204-J115F2E1CL9DXX.6FZ
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1CL9DXX.6FZ
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1415021-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers