The J115F2E is a general purpose relay with a 30A SPDT contact arrangement, designed for low coil power consumption and high shock and vibration resistance. It has a dimensions of 31.9 x 26.8 x 28.1 mm and a weight of 37g. The relay features AgCdO contact material, a contact resistance under 30 milliohms, and operates on a 9VDC coil with 0.6W power consumption. The coil has a pick-up voltage of 6.75VDC and a release voltage of 0.9VDC, with an operate time of 15ms and release time of 10ms. It meets electrical life ratings of 100K cycles at rated load and mechanical life of 10M cycles. The insulation is rated B Class, with operating temperature ranging from -55°C to +125°C. The relay is sealed and uses quick connect terminals with a switching voltage rating of 277VAC and 110VDC, with a maximum switching current of 30A.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL9DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |