The J115F2E1CL9DSX.9FC is a general purpose relay with a SPDT contact arrangement, 30A normally open and 20A normally closed contact ratings at 240VAC, and a 9VDC coil with 0.9W power consumption. It features Sealed construction, F Class insulation, and AgCdO contact material. The device measures 31.9 x 26.8 x 28.1 mm and operates from -55°C to +125°C. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load, with a contact resistance under 30 milliohms and dielectric strength of 2500V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL9DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |