The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact, using AgCdO contact material. It has a .6W DC coil rated at 9VDC, operates with a minimum pick-up voltage of 6.75VDC and a release voltage of 0.9VDC, and features a standard profile with sealed construction. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and operates from -40°C to +85°C under B-class insulation. It supports mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load, with dielectric strength of 2500V rms between coil and contacts and 1500V rms between contacts. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL9DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |