The J115F2E is a general-purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 14VDC. It features a 5VDC coil with 0.9W power consumption, sealing, B-class insulation, and AgSnO2 contact material. The physical dimensions are 31.9 mm × 26.8 mm × 28.1 mm, with quick-connect terminals. The relay operates from -55°C to +125°C, withstands 200 m/s² shock and 1.50 mm vibration at 10-40 Hz, and has a mechanical life of 10 million cycles. Dielectric strength is 2500 Vrms between coil and contacts and 1500 Vrms between contacts. Contact resistance is below 30 milliohms, and it meets TÜV and UL contact ratings for resistive loads with a maximum switching power of 840W and 7200VA.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL5DXX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |