The J115F2E is a general-purpose relay with a SPDT contact arrangement (1C), rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It has a 5VDC coil with 0.9W power consumption, operates with a pick-up voltage of 3.75VDC and a release voltage of 0.5VDC, and has an operate time of 15ms and release time of 10ms. The relay is sealed, has B-class insulation, and measures 31.9 x 26.8 x 28.1 mm. It supports an operating temperature range of -55°C to +125°C and features a low coil power consumption with strong resistance to shock (200 m/s²) and vibration (1.50 mm amplitude, 10-40 Hz). The termination style supports both PC pins and quick-connect terminals.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL5DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |