The J115F2E series is a general-purpose relay with a 30A contact rating for normally open contacts and 20A for normally closed, featuring SPST or SPDT configurations. It has a compact size of 31.9 x 26.8 x 28.1 mm, weighs 37 g, and uses AgSnO₂ or AgCdO contact material. The relay operates with coil voltages from 5VDC to 110VDC, with a 0.9W coil option available, and meets F-Class insulation standards. It supports an operating temperature range of -40°C to +85°C for B-Class and -55°C to +125°C for F-Class, with mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load. The device is sealed or non-sealed based on configuration and meets UL and TÜV contact ratings for resistive loads up to 277VAC and 110VDC.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL5DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |