The J115F2E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgCdO contact material. It has a standard profile, sealed design, 12VDC coil voltage, .9W coil power, and B-class insulation. The device measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and operates from -40°C to +85°C. It meets a dielectric strength of 2500V rms between coil and contact and 1500V rms between contacts, with a mechanical life of 10M cycles and electrical life of 100K cycles at rated load. Shock and vibration resistance are rated at 200m/s² for 11ms and 1.50mm double amplitude from 10 to 40Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL5DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |