The J115F2E series is a general-purpose relay with a SPDT contact arrangement (1C), designed for economical high-current switching up to 30A at 240VAC and 14VDC. It features a sealed, low-profile body measuring 31.9 x 26.8 x 28.1 mm and weighs 37g. The relay operates on a 48VDC coil with 0.9W power consumption, has a pick-up voltage of 36VDC, and a release voltage of 4.8VDC. Contact material is AgCdO, with an initial contact resistance under 30 milliohms. It meets a dielectric strength of 2500V rms between coil and contacts, and operates from -55°C to +125°C with F-class insulation. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL48DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |