The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for the normally closed contact, with contact material options of AgSnO2 or AgCdO. It has a coil voltage of 48VDC, a coil power of 0.9W, and operates with a must-operate voltage of 36VDC and a release voltage of 4.8VDC. The relay measures 31.9 x 26.8 x 28.1 mm and features a sealed enclosure with B-class insulation, an operating temperature range of -40°C to +85°C, and a mechanical life of 10 million cycles. It offers shock resistance of 200 m/s2 for 11 ms and vibration resistance from 10 to 40 Hz with a 1.50 mm double amplitude. Terminal strength is rated at 10N, and the weight is 37g.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL48DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |