The J115F2E is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgSnO2 or AgCdO contact materials. It has a 48VDC coil with a power consumption of 0.6W, operating time of 15ms, and release time of 10ms. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and operates from -55°C to +125°C with B-class insulation. It features a sealed design, withstands 200 m/s² shock and 10-40 Hz vibration at 1.50mm amplitude, and offers 100MΩ minimum insulation resistance and 2500V rms coil-to-contact dielectric strength. Mechanical life is rated at 10 million cycles, with 100K electrical cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL48DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |