J115F2E is a general purpose relay with a SPDT contact arrangement, designed for switching loads up to 30A at 240VAC and 110VDC. It has a standard profile, sealed construction, and a 24VDC coil consuming 0.9W with a pick-up voltage of 18VDC and release voltage of 2.4VDC. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. Contact material is AgCdO, with a contact resistance under 30 milliohms. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles. Operating temperature range is -40°C to +85°C for B class insulation. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL24DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |