The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for applications requiring a 30A resistive switching capacity at 240VAC and 110VDC. It has a standard profile, sealed construction, and a 0.6W DC coil rated at 12V with F-class insulation. The relay measures 31.9mm x 26.8mm x 28.1mm and weighs 37g. Contact material is AgSnO2, with a contact resistance under 30 milliohms initially. It operates from -40°C to +85°C (B class) or -55°C to +125°C (F class), supports 200m/s² shock resistance, and 1.50mm vibration at 10-40Hz. Electrical life is 100k cycles at rated load; mechanical life is 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL12DXX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |