The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It has a 110VDC coil with 0.9W power consumption, F-class insulation, and operates from -55°C to +125°C. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and features AgCdO contact material. It provides 2500V rms coil-to-contact dielectric strength and 1500V rms contact-to-contact strength, with a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. The terminal strength is 10N, and it meets shock resistance of 200m/s² for 11 ms and vibration resistance of 1.50mm double amplitude from 10 to 40Hz. The relay is sealed and uses quick-connect terminals.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL110DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |