The J115F2E is a general-purpose relay with SPDT contacts, measuring 31.9 x 26.8 x 28.1 mm and weighing 37 g. It features a 110VDC coil consuming 0.9 W, with a pick-up voltage of 82.5 VDC and release voltage of 11 VDC. Contact ratings are 30A at 240VAC for the normally open contact and 20A at 240VAC for the normally closed contact, using AgCdO material. Operate and release times are 15 ms and 10 ms. Dielectric strength is 2500 V rms between coil and contact, insulation resistance is 100 MΩ minimum, and operating temperature ranges from -55°C to +125°C. Mechanical life is 10 million cycles, electrical life is 100,000 cycles at rated load. The relay is sealed and has quick-connect terminals.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL110DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |