CIT Relay & Switch General Purpose Relays J115F2E1AS9DXX.6FC

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a 0.6W DC coil. It has a compact size of 31.9 x 26.8 x 28.1 mm and uses PC pin and quick connect terminals. The relay operates with a 9VDC coil, has a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. It meets dielectric strength ratings of 2500Vrms between coil and contact and 1500Vrms between contacts, with an operating temperature range of -55°C to +125°C for F class insulation. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.

Datasheet Summary
Powered by GS/AI

The J115F2E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a 0.6W DC coil. It has a compact size of 31.9 x 26.8 x 28.1 mm and uses PC pin and quick connect terminals. The relay operates with a 9VDC coil, has a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. It meets dielectric strength ratings of 2500Vrms between coil and contact and 1500Vrms between contacts, with an operating temperature range of -55°C to +125°C for F class insulation. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1AS9DXX.6FC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1AS9DXX.6FC
General Purpose Relays 1204-J115F2E1AS9DXX.6FC
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1AS9DXX.6FC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393122-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details