The J115F2E is a general purpose relay with a SPST NO contact configuration, rated for 30A at 240VAC and 14VDC, featuring a .9W DC coil and B-class insulation. It measures 31.9 x 26.8 x 28.1 mm and includes quick connect terminals. The relay is sealed, supports an operating temperature range of -55°C to +125°C, and has a contact material of AgSnO₂. Electrical and mechanical life ratings are 100K and 10M cycles respectively, with a dielectric strength of 2500V rms between coil and contacts. Shock resistance is 200 m/s² for 11 ms and vibration resistance is 1.50 mm at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS5DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |