The J115F2E is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, and a coil voltage of 5VDC. It has a .9W DC coil, B-class insulation, and AgCdO contact material. The relay is sealed, features a standard profile, and measures 31.9 x 26.8 x 28.1 mm with a weight of 37g. It operates from -55°C to +125°C, supports mechanical life of 10 million cycles, and withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. Contact resistance is under 30 milliohms initially, with dielectric strength of 2500Vrms coil-to-contact and 1500Vrms contact-to-contact.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS5DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |