The J115F2E is a general purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil, F-class insulation, and a sealed design. It measures 31.9 x 26.8 x 28.1 mm and weighs 37g. The relay operates across a temperature range of -55°C to +125°C, with a coil pick-up voltage of 36VDC and release voltage of 4.8VDC at 48VDC rated voltage. Contact resistance is less than 30 milliohms initially, with AgCdO contact material. It meets a dielectric strength of 2500V rms between coil and contacts, and has an electrical life of 100k cycles at rated load. Operate time is 15ms and release time is 10ms.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS48DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |