The J115F2E is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, and features a .9W DC coil, B-class insulation, and AgCdO contacts. It measures 31.9 x 26.8 x 28.1 mm and is sealed. The relay operates at 24VDC with a pick-up voltage of 18VDC and a release voltage of 2.4VDC, an operate time of 15ms, and a release time of 10ms. It withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and its electrical life is 100k cycles at rated load. The operating temperature range is -40°C to +85°C for B-class, and storage is -40°C to +115°C. The terminal strength is 10N, insulation resistance is 100MΩ min, and dielectric strength is 2500Vrms coil-to-contact and 1500Vrms contact-to-contact at sea level.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS24DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |