The J115F2E is a general purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a 0.9W DC coil. It measures 31.9 x 26.8 x 28.1 mm and uses PC pins with quick connect terminals. The relay is process sealed, meets F-class insulation, and operates from -55°C to +125°C, with a coil pick-up voltage of 9VDC and release voltage of 1.2VDC for the 12VDC variant. It offers a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load, with shock resistance up to 200 m/s⁻² and vibration resistance up to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS12DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |