The J115F2E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .6W DC coil. It measures 31.9 x 26.8 x 28.1 mm and has a terminal strength of 10N. The relay operates with a coil voltage of 12VDC, has a mechanical life of 10M cycles, and an electrical life of 100K cycles at rated load. It meets insulation resistance of 100M Ω min at 500VDC, with dielectric strength of 2500V rms between coil and contact. Operating temperature ranges from -55°C to +125°C for F Class, and storage temperature from -55°C to +155°C. Shock resistance is 200m/s² for 11 ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz. The relay is sealed and complies with F Class insulation.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS12DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |