The J115F2E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a 0.9W DC coil. It has a compact size of 31.9 x 26.8 x 28.1 mm and uses quick connect terminals. The relay supports coil voltages up to 110VDC, with a must-operate voltage of 82.5VDC and must-release voltage of 11VDC. It operates from -55°C to +125°C and meets B-class insulation, with an electrical life of 100K cycles at rated load and mechanical life of 10M cycles. The device is sealed and offers shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS110DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |