The J115F2E series is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a .9W DC coil, F-class insulation, and AgCdO contact material. It has a standard profile, non-sealed construction, and measures 31.9 x 26.8 x 28.1 mm. The relay operates from -55°C to +125°C, with a coil pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC. It supports quick connect terminals and meets a dielectric strength of 2500 Vrms between coil and contact. Electrical life is rated at 100,000 cycles at rated load, with a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN9DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |