The J115F2E is a general purpose relay with a SPST normally open contact arrangement, designed for high current switching applications up to 30A at 240VAC and 14VDC. It features a compact size of 31.9 x 26.8 x 28.1 mm and a weight of 37g, with a .9W DC coil rated at 9VDC, a must-operate voltage of 6.75VDC, and a release voltage of 0.9VDC. The relay has an AgCdO contact material, operates within a temperature range of -55°C to +125°C (F Class), and meets a dielectric strength of 2500V rms between coil and contact. It offers a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The part is non-sealed with no cover and uses PC pin and quick connect terminals.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN9DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |