The J115F2E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil, F-class insulation, and no cover. It measures 31.9 x 26.8 x 28.1 mm and weighs 37g. The device operates from -55°C to +125°C with a coil pickup voltage of 6.75VDC and release voltage of 0.9VDC at 9VDC rated voltage. Contact material is AgCdO, with a contact resistance under 30 milliohms initial. Electrical life is rated at 100k cycles at rated load and mechanical life at 10M cycles. The relay meets shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm double amplitude from 10 to 40Hz. Dielectric strength is 2500Vrms coil to contact and 1500Vrms contact to contact. Insulation resistance is 100MΩ min. at 500VDC initial.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN9DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |