CIT Relay & Switch General Purpose Relays J115F2E1AN9DXX.6BC

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .6W DC coil. It measures 31.9 x 26.8 x 28.1 mm and uses PC pin and quick connect terminals. The relay has a coil pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC, with an operate time of 15 ms and a release time of 10 ms. It operates from -55°C to +125°C and meets F-class insulation specifications. The unit is non-sealed, with no cover, and complies with TÜV and UL contact ratings for resistive loads. Electrical life is rated at 100k cycles at rated load, with a mechanical life of 10M cycles.

Datasheet Summary
Powered by GS/AI

The J115F2E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .6W DC coil. It measures 31.9 x 26.8 x 28.1 mm and uses PC pin and quick connect terminals. The relay has a coil pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC, with an operate time of 15 ms and a release time of 10 ms. It operates from -55°C to +125°C and meets F-class insulation specifications. The unit is non-sealed, with no cover, and complies with TÜV and UL contact ratings for resistive loads. Electrical life is rated at 100k cycles at rated load, with a mechanical life of 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1AN9DXX.6BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1AN9DXX.6BC
General Purpose Relays 1204-J115F2E1AN9DXX.6BC
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1AN9DXX.6BC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.OA01.1131C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details