The J115F2E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil, F-class insulation, and a sealed design. It measures 31.9 x 26.8 x 28.1 mm and weighs 37g. The relay supports an operating temperature range of -55°C to +125°C and meets a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. It has an insulation resistance of 100MΩ minimum at 500VDC and a dielectric strength of 2500V rms between coil and contact. Contact material is AgCdO, and it has shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN48DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |