The J115F2E is a general purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, with AgCdO contact material. It has a 24VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 2.4ms. The relay measures 31.9 x 26.8 x 28.1 mm and features a non-sealed, no-cover design with B-class insulation. It supports operating temperatures from -55°C to +125°C and meets mechanical and electrical life ratings of 10M and 100K cycles respectively. Dielectric strength is 2500V rms between coil and contacts, and 1500V rms between contacts. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN24DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |