The J115F2E is a general purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a 12VDC coil consuming 0.9W. It has a sealed design with AgCdO contacts, a B-class insulation, and a physical dimension of 31.9 x 26.8 x 28.1 mm. The relay supports operating temperatures from -40°C to +85°C, with a coil operate time of 15 ms and release time of 1.2 ms. Its dielectric strength is 2500V rms between coil and contacts, and 1500V rms between contacts. The terminal configuration includes PC pins and quick connect options, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN12DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |