The J115F2E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and featuring AgCdO contact material. It has a standard profile, sealed construction, and a 0.6W DC coil. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. Coil operate time is 0.9ms and release time is 0.9ms at 9VDC. Insulation is F class, with an operating temperature range of -55°C to +125°C and a mechanical life of 10 million cycles. It complies with TÜV and UL contact ratings for resistive loads up to 840W and 7200VA.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL9DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |