The J115F2E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.9W DC coil, F-class insulation, and AgSnO2 contact material. It measures 31.9 x 26.8 x 28.1 mm and is sealed. The relay operates with a coil voltage of 9VDC, has a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. It supports an operating temperature range of -55°C to +125°C and offers a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz. Terminal strength is 10 N, and dielectric strength is 2500 V rms coil to contact and 1500 V rms contact to contact. Weight is 37 g.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL9DSX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |