The J115F2E is a general purpose relay with a SPST N.O. contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a .9W DC coil and F-class insulation. It has a sealed design with quick connect terminals and measures 31.9 x 26.8 x 28.1 mm. The relay operates at 9VDC with a pick-up voltage of 6.75VDC, an operate time of 9ms, and a release time of 0.9ms. It supports a contact material of AgCdO, withstands 200m/s² shock and 1.50mm vibration at 10~40Hz, and functions within a temperature range of -55°C to +125°C. Electrical life is rated at 100K cycles under rated load, with insulation resistance exceeding 100MΩ and dielectric strength of 2500Vrms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL9DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |