CIT Relay & Switch General Purpose Relays J115F2E1AL5DSX.9FZ

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgSnO2 contact material and a .9W DC coil. It has a standard profile, is sealed, and meets F-class insulation with an operating temperature range of -55°C to +125°C. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37 g. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.

Datasheet Summary
Powered by GS/AI

The J115F2E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgSnO2 contact material and a .9W DC coil. It has a standard profile, is sealed, and meets F-class insulation with an operating temperature range of -55°C to +125°C. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37 g. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1AL5DSX.9FZ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1AL5DSX.9FZ
General Purpose Relays 1204-J115F2E1AL5DSX.9FZ
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1AL5DSX.9FZ
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2433C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 858-171 - WAGO
Specs
Mounting Pluggable module
View Details