The J115F2E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, with AgSnO2 contact material. It has a 48VDC coil with 0.9W power consumption, operates with a pick-up voltage of 36VDC and releases at 4.8VDC, and features a standard profile with sealed construction and B-class insulation. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and supports an operating temperature range of -55°C to +125°C. It meets TÜV and UL contact ratings, has an electrical life of 100k cycles, and is resistant to 200m/s² shock and 10-40Hz vibration. The terminating style includes quick connect terminals.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL48DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |