The J115F2E is a general-purpose relay with a SPST NO contact arrangement, designed for high-current switching applications up to 30A at 240VAC and 14VDC. It features a low coil power consumption of 0.6W and is available in a standard profile with sealed construction. The relay has a physical size of 31.9 × 26.8 × 28.1 mm and weighs 37g. It operates with a 24VDC coil, has a contact resistance under 30 milliohms, and meets dielectric strength ratings of 2500V rms between coil and contacts. It is rated for operation from -55°C to +125°C, with an electrical life of 100k cycles at rated load and a mechanical life of 10M cycles. Contact material is AgSnO2.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL24DXX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |