The J115F2E is a general-purpose relay with a SPST NO contact arrangement, designed for high-current switching applications up to 30A at 240VAC and 14VDC. It features a low coil power consumption of 0.6W and a 24VDC coil with B-class insulation, operating over a temperature range of -40°C to +85°C. The relay is sealed, has a standard profile, and uses AgSnO2 contact material. Its dimensions are 31.9 mm × 26.8 mm × 28.1 mm, with a weight of 37g. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. It meets dielectric strength ratings of 2500V rms between coil and contact, and 1500V rms between contacts. The device is resistant to 200m/s² shock and 1.50mm vibration at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL24DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |