The J115F2E series is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil, B-class insulation, and AgSnO2 contact material. It measures 31.9 x 26.8 x 28.1 mm, uses a low profile mounting style, and is sealed. The relay operates from -40°C to +85°C, withstands 200 m/s² shock and 10-40 Hz vibration, and has an electrical life of 100k cycles. Terminal strength is 10N, with a dielectric strength of 2500V rms coil-to-contact. Coil pick-up voltage is 75% of rated voltage, release voltage is 10%, operate time is 15ms, and release time is 10ms.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL12DXX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |