The J115F2E is a general purpose relay with a SPST N.O. contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil and F-class insulation. It has a sealed design, measures 31.9 x 26.8 x 28.1 mm, and weighs 37g. The relay supports an operating temperature range of -55°C to +125°C, with a contact resistance of less than 30 milliohms and dielectric strength of 2500V rms between coil and contact. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL12DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |