The J115F2E series is a general purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, and features a 0.9W DC coil. It has a standard profile, is sealed, and uses AgCdO contact material with F-class insulation. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37 g. It operates from -55°C to +125°C, supports a maximum switching voltage of 277VAC, and has an electrical life of 100K cycles at rated load. The coil pick-up voltage is 82.5 VDC and release voltage is 11 VDC, with an operate time of 15 ms and release time of 10 ms.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL110DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |