The J115F2 is a general purpose relay with a SPDT (1C) contact arrangement, mounted for through-hole application in a 31.9 x 26.8 x 28.1 mm package. It is rated for 40A switching current at 240VAC and 14VDC, with a maximum switching voltage of 277VAC and 110VDC. The relay features AgSnO2In2O3 contacts, a 0.6W coil for 9VDC operation, and is certified to UL, CUL, and TÜV standards. It operates within a temperature range of -55°C to +125°C, has an electrical life of 100,000 cycles at rated load, and meets shock resistance of 200 m/s² for 11 ms and vibration resistance of 1.50 mm amplitude from 10 to 40 Hz. The relay is sealed and has a coil pick-up voltage of 6.75 VDC and release voltage of 0.9 VDC.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL9VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |