The J115F2 series is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A switching current and 277VAC switching voltage, featuring a 0.6W coil power consumption and AgSnO₂In₂O₃ contact material. It is sealed, has a 48VDC coil, and measures 31.9 x 26.8 x 28.1 mm. The relay is UL and TÜV certified with an F-class coil rating, operates from -55°C to +125°C, and has a mechanical life of 10 million cycles. Coil pickup voltage is 36 VDC and release voltage is 4.8 VDC. Operate time is 15 ms and release time is 10 ms.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL48VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |