The J115F2 series is a general-purpose relay with SPDT contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It has a coil voltage of 48VDC, consuming 36.00W, with a pickup voltage of 36VDC and release voltage of 4.8VDC. The relay operates in 15ms and releases in 10ms, with a coil power of 0.9W. The contact material is AgSnO2In2O3, and the terminal strength is 10N. It is unsealed, has a mechanical life of 10M cycles, and an electrical life of 100K cycles under rated load. Operating temperature ranges from -55°C to +125°C. The physical dimensions are 31.9 x 26.8 x 28.1 mm with a weight of 35g. It is UL F class rated E197852 and meets UL/CUL and TÜV certifications.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL48VDCN.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |