The J115F2 series is a general-purpose relay with a SPDT (1C) contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It has a coil voltage of 48VDC with a power consumption of 0.6W, operate time of 15ms, and release time of 10ms. The relay is sealed, features AgSnO₂In₂O₃ contact material, and meets UL F-class rating E197852 and TÜV certification. It measures 31.9 × 26.8 × 28.1 mm, weighs 35g, and operates from -55°C to +125°C. The part is not explicitly listed but matches the series configuration with low profile, no cover, and .6W coil power as per ordering notation.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL48VDCN.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |